Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Board-to-Board Configuration | Mezzanine |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 80 |
Contact Current Rating (Max) | 9.5A, 1.25A |
PCB Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 9.8425µin, .25µm |
Contact Shape & Form | Single Beam, Square |
Contact Mating Area Plating Material | Select Gold Flash |
Contact Mating Area Plating Material Thickness | 9.8425µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 13.39mm, .526227in |
Stack Height | 14mm, .551in |
コネクタの高さ | 13.39mm |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 675VAC |
Insulation Resistance | 2MΩ |
Impedance | 100Ω |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Power & Signal |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
MSB0.80PL14ASY080FL,-,10,-TY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1658438-2 | Internal Number: 1658438-2 | .8 mm | TE Connectivity | TE Store |
Msb0.80Pl14Asy080Fl,-,10,-Ty |Amp Te Connectivity 1658438-2 | Newark Electronics |
Conn Mictor SB Connector PL POS 0.8mm Solder Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1658438-2?
Additional datasheets, footprints and schematics for 1658438-2 are listed on our Part Details page. You can also find images and similar parts to 1658438-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658438-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658438-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658438-2 fall under?
The 1658438-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1658438-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658438-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658438-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658438-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1658438-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658438-2 often in real-time on the comparison pages.
What if I can't find stock of 1658438-2?
You can fill out our help required form which you can use to request a quote for 1658438-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.