Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
335
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
335
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Power Positions | 20 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Height | 9.8mm, .39in |
Length | 1.7in, 43.2mm |
Insulation Diameter (Max) | 2.39in, 2.39mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | 13mm, .51in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 90 |
Product Type | Header |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Post & Tail Length | .14in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
20P VAL-U-LOK R/A HDR V0 | Heilind Electronics |
Headers & Wire Housings 20P Val-U-Lok R/A Hdr V0 |Amp Te Connectivity 2-1586042-0 | Newark Electronics |
Headers&Wire Housings 20P VAL-U-LOK R/A HDR V0 | Rapid Electronics |
TE Connectivity 20P VAL-U-LOK R/A HDR V0 Board Connector | Distrelec |
Conn Power PIN 20 POS 4.2mm Solder RA Thru-Hole 20 Terminal 1 Port Tray | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 20 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 2-1586042-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586042-0?
Additional datasheets, footprints and schematics for 2-1586042-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586042-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586042-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586042-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586042-0 fall under?
The 2-1586042-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586042-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586042-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586042-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586042-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1586042-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586042-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586042-0?
You can fill out our help required form which you can use to request a quote for 2-1586042-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.