Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393258-2,
V23047-A1040-A511 |
Product Weight | .706oz, 20g |
---|---|
Contact Material | AgNi |
Contact Current Rating (Max) | 6A |
Contact Special Features | Force Guided Contacts |
Contact Current Class | 5 – 10A |
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Contact Arrangement | 1 Form A (NO) + 1 Form B (NC) |
Product Width | 12.6mm, .496in |
Product Height | 25.5mm, 1.004in |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Product Length | 1.142in, 29mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 600 – 800mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating DC | 700mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Resistance | 2286Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Voltage Rating | 40VDC |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 6A |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Electromechanical Relay SPST-NO/SPST-NC 6A 40VDC 2.286KOhm Through Hole | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393258-2?
Additional datasheets, footprints and schematics for 2-1393258-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393258-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393258-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393258-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393258-2 fall under?
The 2-1393258-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393258-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393258-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393258-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393258-2 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 2-1393258-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393258-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393258-2?
You can fill out our help required form which you can use to request a quote for 2-1393258-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.