Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Prices starting from US$8.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.75
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$11.29
|
4,953
in stock
|
Buy Now | |
Newark Electronics
from US$12.80
|
4,841
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
4,841
in stock
|
Buy Now | |
element14
from US$13.51
|
167
in stock
|
Buy Now | |
Farnell
from US$11.42
|
167
in stock
|
Buy Now | |
TE Store
from US$23.81
|
139
in stock
|
Buy Now | |
RS Americas
from US$12.38
|
78
in stock
|
Buy Now | |
Avnet America
from US$9.89
|
-
|
Buy Now |
Current Rating | 1A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 1.86mH |
Capacitance | 12000pF |
Leakage Current Max | 700µA |
Product Range | B Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filters 1A 1/4 FASTON FLANGE MOUNT | Rapid Electronics |
1Vb1=F7120 S0 |Corcom Te Connectivity 1VB1 | Newark Electronics |
Power Line Filter 1A 250V 1 Phase B Seri | RS |
POWER LINE FILTER, EMI/RFI, 1A, 700UA | element14 |
1VB1=F7120 S0 Current Rating: 1 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom B Series | 1 A .250" FASTON .4 mA | Part Number: 1VB1 | Internal Number: 6609021-1 | TE Connectivity | TE Store |
Filter RFI Power Line General Purpose 1A 250VDC Flanged Mount | TE Connectivity 1VB1 | RS Americas |
Power Line Filter 50Hz/60Hz 1A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1VB1?
Additional datasheets, footprints and schematics for 1VB1 are listed on our Part Details page. You can also find images and similar parts to 1VB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1VB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1VB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1VB1 fall under?
The 1VB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1VB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1VB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1VB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1VB1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 1VB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1VB1 often in real-time on the comparison pages.
What if I can't find stock of 1VB1?
You can fill out our help required form which you can use to request a quote for 1VB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.