Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$50.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.66
|
45
in stock
|
Buy Now | |
Electro Enterprises
from US$63.89
|
98
in stock
|
Buy Now | |
Sager
from US$64.94
|
50
in stock
|
Buy Now | |
RS Americas
from US$64.53
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.83
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$78.16
|
-
|
Buy Now | |
element14
from US$70.38
|
-
|
Buy Now | |
Carlton-Bates
from US$68.67
|
-
|
Buy Now | |
Farnell
from US$50.42
|
-
|
Buy Now |
Switch Operation | (On)-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | - |
Contact Voltage AC Nom | 277V |
Toggle Switches 1 Pole 2 Position Locker Lever | Sager |
SPDT MomOn OnScrewTerm | RS |
Toggle Switch, SPST, (On) None On, Lockone Side, 10A 125VAC, Sealed, UL CSA | Honeywell 1TL1-8F | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle, Spdt, 15A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 15A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
TOGGLE SWITCH, SPDT, 15A, 250VDC | Farnell |
Where can I find additional details, specifications and documents for a 1TL1-8F?
Additional datasheets, footprints and schematics for 1TL1-8F are listed on our Part Details page. You can also find images and similar parts to 1TL1-8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-8F fall under?
The 1TL1-8F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-8F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-8F you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-8F have stock available?
Authorised distributors including Electro Enterprises, Sager, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1TL1-8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-8F often in real-time on the comparison pages.
What if I can't find stock of 1TL1-8F?
You can fill out our help required form which you can use to request a quote for 1TL1-8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.