Status: | Unknown |
---|---|
Series: | TB Series |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | DPST |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | TB Series |
Basic / Snap Action Switches Snap Action 10A 250VAC 1.95N Thru | Sager |
Microswitch, Pin Plunger, Dpst 10A 250V | Newark Electronics |
Basic Switch, TB Series, DPDT, 10A 250VAC, Plunger Act, Solder Lugs | Honeywell 1TB1-3 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1TB1-3..?
Additional datasheets, footprints and schematics for 1TB1-3.. are listed on our Part Details page. You can also find images and similar parts to 1TB1-3.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TB1-3.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TB1-3.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TB1-3.. fall under?
The 1TB1-3.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TB1-3.. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TB1-3.. you can contact the distributor directly for product support, shipping queries etc.
Is the 1TB1-3.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TB1-3.. have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1TB1-3...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TB1-3.. often in real-time on the comparison pages.
What if I can't find stock of 1TB1-3..?
You can fill out our help required form which you can use to request a quote for 1TB1-3.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.