Status: | Unknown |
---|---|
Series: | TB Series |
RoHS: | Unknown |
Prices starting from US$28.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.76
|
No stock
|
Buy Now | |
Sager
from US$90.89
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$93.32
|
219
in stock
|
Buy Now | |
element14
from US$97.65
|
219
in stock
|
Buy Now | |
Farnell
from US$89.97
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$99.30
|
185
in stock
|
Buy Now | |
Distrelec
from US$103.78
|
109
in stock
|
Buy Now | |
RS Americas
from US$105.17
|
55
in stock
|
Buy Now | |
Carlton-Bates
from US$108.97
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | DPST |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | TB Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 14ozf |
SVHC | No SVHC (07-Jul-2017) |
Basic / Snap Action Switches Snap Action 10A 250VAC 1.95N | Sager |
Microswitch, Plunger, Dpdt, 10A, 250V | Newark Electronics |
MICROSWITCH, PLUNGER, DPDT, 10A, 250V | element14 |
Honeywell Micro Switch TB, 10A, 2CO, 1.95N, Pin Plunger | Distrelec |
Basic Switch, Miniature, Double Break,10 Amps, Pin Plunger, End Screw Terminals. | Honeywell 1TB1-1 | RS Americas |
Switch, Basic, Miniature, DOUBLE BREAK, | RS |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1TB1-1?
Additional datasheets, footprints and schematics for 1TB1-1 are listed on our Part Details page. You can also find images and similar parts to 1TB1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TB1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TB1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TB1-1 fall under?
The 1TB1-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TB1-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TB1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1TB1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TB1-1 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1TB1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TB1-1 often in real-time on the comparison pages.
What if I can't find stock of 1TB1-1?
You can fill out our help required form which you can use to request a quote for 1TB1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.