Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.54
|
188
in stock
|
Buy Now | |
element14
from US$27.81
|
188
in stock
|
Buy Now | |
Farnell
from US$32.06
|
188
in stock
|
Buy Now | |
RS Americas
from US$20.58
|
179
in stock
|
Buy Now | |
Carlton-Bates
from US$27.19
|
-
|
Buy Now | |
Sager
from US$25.75
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 28VDC |
Release Force | 1ozf |
Microswitch, Pin Plunger, Spdt, 7A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 7A 250V | element14 |
Precision Switch, Basic, Actuator-Pin Plunger, 7 Amps, Solder Terminals | Honeywell 1SX74-T | RS Americas |
Switch, PRECISION, Basic, Actuator-PIN P | RS |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 250 VAC 7 A Pin Plunger Actuator | Sager |
Where can I find additional details, specifications and documents for a 1SX74-T?
Additional datasheets, footprints and schematics for 1SX74-T are listed on our Part Details page. You can also find images and similar parts to 1SX74-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SX74-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SX74-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SX74-T fall under?
The 1SX74-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SX74-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SX74-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1SX74-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SX74-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1SX74-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SX74-T often in real-time on the comparison pages.
What if I can't find stock of 1SX74-T?
You can fill out our help required form which you can use to request a quote for 1SX74-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.