Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Unknown |
Prices starting from US$15.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.86
|
2,903
in stock
|
Buy Now | |
element14
from US$30.72
|
2,903
in stock
|
Buy Now | |
RS Americas
from US$25.22
|
431
in stock
|
Buy Now | |
Distrelec
from US$20.65
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$25.49
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$20.24
|
-
|
Buy Now | |
TTI Europe
from US$20.90
|
-
|
Buy Now | |
Sager
from US$16.75
|
-
|
Buy Now | |
Farnell
from US$15.42
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 28VDC |
Product Range | SX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.39N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Contact Current AC | 7A |
Contact Current AC Max | 7A |
Contact Current DC Max | 7A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Differential Travel Max | 0.13mm |
External Depth | 5.08mm |
External Length / Height | 10.2mm |
External Width | 12.7mm |
Fixing Centres | 4.83mm |
Material | General Purpose Phenolic |
Operating Force | 1.39N |
Operating Temperature Max | 121°C |
Operating Temperature Min | -53°C |
Over Travel Min | 0.1mm |
Pre-travel | 0.5mm |
Release Force | 0.28N |
Switch Case | Phenolic |
Microswitch, Pin Plunger, Spdt, 7A 250V | Newark Electronics |
MICROSWITCH, 7A, SPDT | element14 |
Precision Switch Basic Actuator-Pin Plunger 7 Amps Wire wrap, SX Series | Honeywell 1SX1-T | RS Americas |
Honeywell Micro Switch SX, 7A, 1CO, 1.39N, Pin Plunger | Distrelec |
SPDT snap-action basic microswitch,7A | RS |
Switch, Limit | Carlton-Bates |
SNAP ACT SW SPDT 7A 250V | TTI Europe |
Basic / Snap Action Switches 7A PIN PLNGR Solder | Sager |
Where can I find additional details, specifications and documents for a 1SX1-T?
Additional datasheets, footprints and schematics for 1SX1-T are listed on our Part Details page. You can also find images and similar parts to 1SX1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SX1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SX1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SX1-T fall under?
The 1SX1-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SX1-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SX1-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1SX1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SX1-T have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Distrelec and Electro Enterprises have stock available or on a lead time for 1SX1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SX1-T often in real-time on the comparison pages.
What if I can't find stock of 1SX1-T?
You can fill out our help required form which you can use to request a quote for 1SX1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.