Status: | Unknown |
---|---|
Series: | CT-D Series |
RoHS: | Compliant |
Prices starting from US$39.39
Product Range | CT-D Series |
---|---|
Timer Functions | Off-Delay |
Time Min | 50ms |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
RoHS Compliant | Yes |
Analogue Timer, 0.05S-100H, Dpdt | Newark Electronics |
Timer | Transfer Multisort Elektronik |
Time Delay Relay Off-Delay Din-Rail Dpdt | ABB 1SVR500110R0100 | RS Americas |
Where can I find additional details, specifications and documents for a 1SVR500110R0100?
Additional datasheets, footprints and schematics for 1SVR500110R0100 are listed on our Part Details page. You can also find images and similar parts to 1SVR500110R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR500110R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR500110R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR500110R0100 fall under?
The 1SVR500110R0100 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 1SVR500110R0100 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR500110R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR500110R0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SVR500110R0100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 1SVR500110R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR500110R0100 often in real-time on the comparison pages.
What if I can't find stock of 1SVR500110R0100?
You can fill out our help required form which you can use to request a quote for 1SVR500110R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.