Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
200
in stock
|
Buy Now | |
TE Store
from US$2.85
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now |
Product Weight | 4.14g, .161oz |
---|---|
Number of Poles | 1 |
Gauge Type | A3-B3 |
Tool Size | .138in, 3.5mm |
Product Length | 22.35mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 10AWG |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 10AWG, .22 – 4mm² |
Wire Stripping Length | 10.5mm, .413in |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .22 – 1.5mm² |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 24 – 16AWG, .22 – 1.5mm² |
Rated Cross Section | 4mm², 10AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .2 – 4mm², 24 – 10AWG |
Product Height | 22.4mm |
Product Spacing | 6mm, .236in |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 24 – 16AWG, .2 – 1.5mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .22 – 4mm² |
Product Depth | 39.4mm |
Current Rating (CSA) | 28A |
Voltage Rating (CSA) | 300V |
Current Rating (IEC) | 29A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (IEC) | 800V |
Current Rating (UL) | 28A |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 480A |
Power Loss | .5W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 300V |
Housing Material | Polyamide |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
Modular Terminal Block Product Type | Female Plug |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
DIN Rail Terminal Blocks CDS4-R1 | Rapid Electronics |
CDS4-R1 Modular Terminal Block Product Type: Female Plug Primary Product Color: Gray Product Spacing: .236 in Product Spacing: 6 mm Number of Positions: 2 Female Plug Gray .236" 6 mm | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK806714R0000 | Internal Number: 1SNK806714R0000 | TE Connectivity | TE Store |
Cds4-R1 |Entrelec Te Connectivity 1SNK806714R0000 | Newark Electronics |
Screw Clamp Pluggable Terminal Block Female Plug 1-Pole 10AWG 4mm² DIN Rail Mount Gray Box | Avnet America |
Terminal Block, CDS4-R1 Female Plug, 1-Pole, Grey, SNK Series | TE Connectivity 1SNK806714R0000 | RS Americas |
CDS4-R1 Stecker, 1-polig | Boersig |
Where can I find additional details, specifications and documents for a 1SNK806714R0000?
Additional datasheets, footprints and schematics for 1SNK806714R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK806714R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK806714R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK806714R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK806714R0000 fall under?
The 1SNK806714R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK806714R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK806714R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK806714R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK806714R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1SNK806714R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK806714R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK806714R0000?
You can fill out our help required form which you can use to request a quote for 1SNK806714R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.