Status: | Unknown |
---|---|
Series: | C3SS Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | - |
Contact Current AC Max | 1.5A |
Contact Voltage AC Max | 127V |
Product Range | C3SS Series |
Illumination | Non Illuminated |
Contact Current DC Max | 300mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Compact 2 Pos Selector Blk-Spring Return | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SFA619211R1026?
Additional datasheets, footprints and schematics for 1SFA619211R1026 are listed on our Part Details page. You can also find images and similar parts to 1SFA619211R1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA619211R1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SFA619211R1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA619211R1026 fall under?
The 1SFA619211R1026 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 1SFA619211R1026 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA619211R1026 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA619211R1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SFA619211R1026 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SFA619211R1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA619211R1026 often in real-time on the comparison pages.
What if I can't find stock of 1SFA619211R1026?
You can fill out our help required form which you can use to request a quote for 1SFA619211R1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.