Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.38
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Basic Switch, SE Series, SPDT, 5A 250VAC, Plunger Actuator, Lead Wires | Honeywell 1SE1-3 | RS Americas |
Basic / Snap Action Switches SM series env sealed 36 leads | Sager |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1SE1-3?
Additional datasheets, footprints and schematics for 1SE1-3 are listed on our Part Details page. You can also find images and similar parts to 1SE1-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SE1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SE1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SE1-3 fall under?
The 1SE1-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SE1-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SE1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SE1-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SE1-3 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SE1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SE1-3 often in real-time on the comparison pages.
What if I can't find stock of 1SE1-3?
You can fill out our help required form which you can use to request a quote for 1SE1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.