Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | - |
Approvals / Standards | - |
IP Rating | IP65 |
Switch Case | Stainless Steel |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pushbutton Station, Ss, Ip65 | Newark Electronics |
PUSHBUTTON STATION, SS, IP65 | element14 |
Where can I find additional details, specifications and documents for a 1RSC-ENSS?
Additional datasheets, footprints and schematics for 1RSC-ENSS are listed on our Part Details page. You can also find images and similar parts to 1RSC-ENSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1RSC-ENSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1RSC-ENSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1RSC-ENSS fall under?
The 1RSC-ENSS is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1RSC-ENSS when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1RSC-ENSS you can contact the distributor directly for product support, shipping queries etc.
Is the 1RSC-ENSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1RSC-ENSS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1RSC-ENSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1RSC-ENSS often in real-time on the comparison pages.
What if I can't find stock of 1RSC-ENSS?
You can fill out our help required form which you can use to request a quote for 1RSC-ENSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.