1N6482-E3/96 Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 600V, DO-213AB-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

Diode, Standard, 1A, 600V, Do-213Ab-2 | Newark Electronics
Surface-Mount Glass Passivated Junction Rectifier | Future Electronics
Diode Switching 600V 1A 2-Pin DO-213AB T/R | Avnet America
1.0A 600V STD DO213AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N6482-E3/96?

Additional datasheets, footprints and schematics for 1N6482-E3/96 are listed on our Part Details page. You can also find images and similar parts to 1N6482-E3/96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N6482-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N6482-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N6482-E3/96 fall under?

The 1N6482-E3/96 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N6482-E3/96 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N6482-E3/96 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N6482-E3/96 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N6482-E3/96 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1N6482-E3/96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N6482-E3/96 often in real-time on the comparison pages.

What if I can't find stock of 1N6482-E3/96?

You can fill out our help required form which you can use to request a quote for 1N6482-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay