Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 7.5V |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6V |
1N6373-E3/54, Uni-Directional TVS Diode, 1500W, 2-Pin 1.5KE | Siliconix / Vishay 1N6373-E3/54 | RS Americas |
DIODE, TVS, 6.5W, 5V, UNIDIR, DO-201-2 | element14 |
Diode, Tvs, 6.5W, 5V, Unidir, Do-201-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N6373-E3/54?
Additional datasheets, footprints and schematics for 1N6373-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N6373-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N6373-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N6373-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N6373-E3/54 fall under?
The 1N6373-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 1N6373-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N6373-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N6373-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N6373-E3/54 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 1N6373-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N6373-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N6373-E3/54?
You can fill out our help required form which you can use to request a quote for 1N6373-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.