Status: | Active |
---|---|
Series: | 1N5908 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
4,550
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,828
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
1,004
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
584
in stock
|
Buy Now | |
Farnell
from US$0.56
|
584
in stock
|
Buy Now | |
element14
from US$0.58
|
564
in stock
|
Buy Now | |
Avnet Silica
-
|
26,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
1500 W (10/1000 μs) |
Stand off voltage: 5 V |
Unidirectional |
Operating Tj max: 175 °C |
High power capability at Tj max: 1500 W (10/1000 μs) |
1500 W (10/1000 μs) |
JEDEC registered package outline |
Complies with the following standards IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) IEC 61000-4-5 MIL STD 883G, method 3015-7 Class 3B25 kV HBM (human body model) Resin meets UL 94, V0 MIL-STD-750, method 2026 solderability EIA STD RS-481 and IEC 60286-3 packing IPC 7531 footprint |
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
IEC 61000-4-5 |
MIL STD 883G, method 3015-7 Class 3B25 kV HBM (human body model) |
25 kV HBM (human body model) |
Resin meets UL 94, V0 |
MIL-STD-750, method 2026 solderability |
EIA STD RS-481 and IEC 60286-3 packing |
IPC 7531 footprint |
Product Specifications |
---|
DS0637 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
TVS Diode Transil 5V 1500W Unidir DO-201 | RS |
ST TVS Diode, 5V, 1.5kW, DO-201 | Distrelec |
1N5908 Series 1500 W 6 V Uni Directional TVS Diode - DO-201 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 1.5Kw, 5V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, UNIDIRECTIONAL, DO-201 | Farnell |
Diode TVS Single Uni-Dir 5V 1.5KW 2-Pin DO-201 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N5908?
Additional datasheets, footprints and schematics for 1N5908 are listed on our Part Details page. You can also find images and similar parts to 1N5908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5908 fall under?
The 1N5908 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1N5908 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5908 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5908 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1N5908 have stock available?
Authorised distributors including RS, Distrelec, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1N5908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5908 often in real-time on the comparison pages.
What if I can't find stock of 1N5908?
You can fill out our help required form which you can use to request a quote for 1N5908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.