Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 25A |
Diode Configuration | Single |
Diode Case Style | DO-203AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
RoHS Compliant | Yes |
25 AMP SCHOTTKY D0-4 | Solid State Manufacturing 1N5831 | RS Americas |
Where can I find additional details, specifications and documents for a 1N5831?
Additional datasheets, footprints and schematics for 1N5831 are listed on our Part Details page. You can also find images and similar parts to 1N5831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5831 fall under?
The 1N5831 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5831 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5831 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5831 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5831 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 1N5831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5831 often in real-time on the comparison pages.
What if I can't find stock of 1N5831?
You can fill out our help required form which you can use to request a quote for 1N5831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.