Status: | Active |
---|---|
Series: | 1N5822 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,323
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,277
in stock
|
Buy Now | |
element14
from US$0.21
|
15,277
in stock
|
Buy Now | |
Farnell
from US$0.24
|
15,277
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
7,120
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
26
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
10
in stock
|
Buy Now | |
Microchip Technology
from US$11.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Description | 1N5822 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.525 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Rectifier Diode, General Purpose, Single, 40 V, 3 A, Do-201Ad, 2, 525 Mv Rohs Compliant: Yes |Onsemi 1N5822G | Newark Electronics |
DIODE, SCHOTTKY, 3A, 59-10 | element14 |
1N5822 Series 3 A 40 V Schottky Axial Lead Rectifier - DO-201AD | Future Electronics |
Diode Schottky 40V 3A 2-Pin DO-201AD Bag | Avnet America |
Diode Schottky 40V 3A DO201AD | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ON Semi Schottky Diode 40V 3A 2-Pin DO-201AD | ON Semiconductor 1N5822G | RS Americas |
Where can I find additional details, specifications and documents for a 1N5822G?
Additional datasheets, footprints and schematics for 1N5822G are listed on our Part Details page. You can also find images and similar parts to 1N5822G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822G fall under?
The 1N5822G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5822G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5822G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1N5822G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822G often in real-time on the comparison pages.
What if I can't find stock of 1N5822G?
You can fill out our help required form which you can use to request a quote for 1N5822G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.