Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
33,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
33,600
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
28,000
in stock
|
Buy Now | |
element14
from US$0.23
|
5,328
in stock
|
Buy Now | |
Farnell
from US$0.23
|
5,328
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,609
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,288
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
130
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,800
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 525mV |
RoHS Compliant | Yes |
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel | Newark Electronics |
Diode Schottky 40V 3A 2-Pin DO-201AD T/R | Avnet America |
1N5822 Series 40 V 3 A Through Hole High Frequency Schottky Rectifier - DO-201AD | Future Electronics |
SCHOTTKY RECTIFIER, 40V, 3A, DO-214AD | element14 |
Schottky Diode 40V 3A 2-Pin DO-201AD | General Semiconductor / Vishay 1N5822-E3/54 | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 40V 3A DO201AD | Rutronik |
Diode Schottky 40V 3A | RS |
3.0A 40V SKY DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5822-E3/54?
Additional datasheets, footprints and schematics for 1N5822-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5822-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822-E3/54 fall under?
The 1N5822-E3/54 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5822-E3/54 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5822-E3/54 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for 1N5822-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5822-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5822-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.