Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,060
in stock
|
Buy Now | |
element14
from US$0.23
|
600
in stock
|
Buy Now | |
Farnell
from US$0.23
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
476
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 475mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
1N5820 Series Single 20 V 80 A Through Hole Schottky Rectifier - DO-201AD | Future Electronics |
Schottky Rectifier, 20V, 3A, Do-201Ad | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 20V, DO-201AD | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 20V 3A 2-Pin DO-201AD T/R | EBV Elektronik |
Schottky Diode 20V 3A 2-Pin DO-201AD | RS |
1N5820-E3/54, Schottky Diode, 20V 3A, 2-Pin DO-201AD | General Semiconductor / Vishay 1N5820-E3/54 | RS Americas |
3.0A 20V SKY DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5820-E3/54?
Additional datasheets, footprints and schematics for 1N5820-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5820-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5820-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5820-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5820-E3/54 fall under?
The 1N5820-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5820-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5820-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5820-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5820-E3/54 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1N5820-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5820-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5820-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5820-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.