Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0234
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0498
|
5,565,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
987,452
in stock
|
Buy Now | |
element14
from US$0.06
|
850,657
in stock
|
Buy Now | |
Farnell
from US$0.06
|
807,916
in stock
|
Buy Now | |
RS
from US$0.10
|
290,675
in stock
|
Buy Now | |
Avnet America
from US$0.0234
|
102,000
in stock
|
Buy Now | |
Micros
from US$0.0407
|
73,918
in stock
|
Buy Now | |
Rutronik
from US$0.0433
|
36,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,335
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 1N5819 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 125°C |
Product Range | 1N5819 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 25A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
1N5819HW Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - SOD-123 | Future Electronics |
Diode, Schottky, 1A, 40V, Sod-123 | Newark Electronics |
DIODE, SCKY RECTI, 1A, 40V, SOD123 | element14 |
Diode Schottky 1A 40V SOD123 | RS |
Diode Schottky 40V 1A 2-Pin SOD-123 T/R | Avnet America |
1A | Micros |
SCHOTTKY-DIODE 1A 40V SOD123 | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 1A 40V SOD123 | Diodes Inc 1N5819HW-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5819HW-7-F?
Additional datasheets, footprints and schematics for 1N5819HW-7-F are listed on our Part Details page. You can also find images and similar parts to 1N5819HW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819HW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819HW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819HW-7-F fall under?
The 1N5819HW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5819HW-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819HW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819HW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5819HW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1N5819HW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819HW-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N5819HW-7-F?
You can fill out our help required form which you can use to request a quote for 1N5819HW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.