Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
RoHS Compliant | Yes |
Schottky Rectifier, 1A, 40V, Do-204Al | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-41 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a 1N5819-E3/53?
Additional datasheets, footprints and schematics for 1N5819-E3/53 are listed on our Part Details page. You can also find images and similar parts to 1N5819-E3/53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819-E3/53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819-E3/53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819-E3/53 fall under?
The 1N5819-E3/53 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5819-E3/53 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819-E3/53 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819-E3/53 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5819-E3/53 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1N5819-E3/53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819-E3/53 often in real-time on the comparison pages.
What if I can't find stock of 1N5819-E3/53?
You can fill out our help required form which you can use to request a quote for 1N5819-E3/53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.