Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 7.5µs |
Diode Case Style | SOD-64 |
RoHS Compliant | Yes |
Diode, Standard, 3A, 600V, Sod-64-2, Full Reel | Newark Electronics |
AVALANCHE DIODE SOD64 STD600V, 3A, 1V@3A, 4000ns, Standard | Future Electronics |
Glass Passivated Junction Rectifier 600V 3A 2-Pin SOD-64 T/R | Avnet America |
3.0 A 600V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5626-TR?
Additional datasheets, footprints and schematics for 1N5626-TR are listed on our Part Details page. You can also find images and similar parts to 1N5626-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5626-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5626-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5626-TR fall under?
The 1N5626-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5626-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5626-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5626-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5626-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1N5626-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5626-TR often in real-time on the comparison pages.
What if I can't find stock of 1N5626-TR?
You can fill out our help required form which you can use to request a quote for 1N5626-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.