Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 6µs |
Diode Case Style | DO-201AD |
RoHS Compliant | Yes |
Diode: rectifying | Transfer Multisort Elektronik |
Glass Passivated Junction Rectifier 600V 3A 2-Pin SOD-64 Ammo | EBV Elektronik |
Avalanche Diode, 3A, 600V, Do-201Ad, Full Reel | Newark Electronics |
3.0 A 600V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5626-TAP?
Additional datasheets, footprints and schematics for 1N5626-TAP are listed on our Part Details page. You can also find images and similar parts to 1N5626-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5626-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5626-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5626-TAP fall under?
The 1N5626-TAP is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5626-TAP when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5626-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5626-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5626-TAP have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1N5626-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5626-TAP often in real-time on the comparison pages.
What if I can't find stock of 1N5626-TAP?
You can fill out our help required form which you can use to request a quote for 1N5626-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.