Status: | Unknown |
---|---|
Series: | 1N5624 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,754
in stock
|
Buy Now | |
element14
from US$0.38
|
3,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
272
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 7.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2Pins |
Product Range | 1N5624 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
RECTIFIER, STANDARD, 3A, 200V, SOD-64 | element14 |
Avalanche Diode, 3A, 200V, Sod-64 | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
1N5624 Series 200 V 3 A Through Hole Glass Passivated Rectifier - SOD-64 | Future Electronics |
Glass Passivated Junction Rectifier 200V 3A 2-Pin SOD-64 T/R | Avnet America |
3.0 A 200V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5624-TR.?
Additional datasheets, footprints and schematics for 1N5624-TR. are listed on our Part Details page. You can also find images and similar parts to 1N5624-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5624-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5624-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5624-TR. fall under?
The 1N5624-TR. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5624-TR. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5624-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5624-TR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5624-TR. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 1N5624-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5624-TR. often in real-time on the comparison pages.
What if I can't find stock of 1N5624-TR.?
You can fill out our help required form which you can use to request a quote for 1N5624-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.