Status: | Active |
---|---|
Series: | 1N5408 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
26,800
in stock
|
Buy Now | |
element14
from US$0.16
|
19,599
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,599
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,600
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,496
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,101
in stock
|
Buy Now | |
EBV Elektronik
-
|
31,200
in stock
|
Buy Now | |
Avnet Silica
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Description | 1N5408 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 3 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
Standard Diode, 3A, 1Kv, Axial | Newark Electronics |
RECTIFIER, 3A, 1KV, AXIAL | element14 |
onsemi Rectifier Diode 1kV 3A DO-201AD | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Glass Passivated Junction Rectifier 1000V 3A 2-Pin Axial Case 267-05 T/R | EBV Elektronik |
Switching Diode 1000V 3A Standard Axial | RS |
1N5408 Series 1000 V 3 A 10 uA Axial Standard Recovery Rectifier - CASE-267-05 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N5408RLG?
Additional datasheets, footprints and schematics for 1N5408RLG are listed on our Part Details page. You can also find images and similar parts to 1N5408RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5408RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5408RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5408RLG fall under?
The 1N5408RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5408RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5408RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5408RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5408RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 1N5408RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5408RLG often in real-time on the comparison pages.
What if I can't find stock of 1N5408RLG?
You can fill out our help required form which you can use to request a quote for 1N5408RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.