Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,300
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
51,608
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
25,000
in stock
|
Buy Now | |
element14
from US$0.10
|
15,561
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,361
in stock
|
Buy Now | |
Farnell
from US$0.11
|
13,851
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,400
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
303
in stock
|
Buy Now | |
Kruse
-
|
19,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Schukat Electronic
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.3 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 125 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | 2000 ns |
Status: | Active |
---|---|
Series: | 1N5408 |
RoHS: | Compliant |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Description | 1N5408 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 3 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
1N5408 Series 1000 V 3 A 10 uA Axial Standard Recovery Rectifier - CASE-267-05 | Future Electronics |
Standard Diode, 3A, 1Kv, Axial | Newark Electronics |
RECTIFIER, STANDARD, 3A, 1KV, AXIAL | Farnell |
Glass Passivated Junction Rectifier 1000V 3A 2-Pin DO-201AD | Avnet America |
onsemi Rectifier Diode 1kV 3A DO-201AD | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
DIODE GEN PURP 1KV 3A DO201AD | ON Semiconductor 1N5408G | RS Americas |
Status: | Unknown |
---|---|
Series: | 1N5408 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5408 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 125A |
Diode Type | Standard Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 45°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a 1N5408G?
Additional datasheets, footprints and schematics for 1N5408G are listed on our Part Details page. You can also find images and similar parts to 1N5408G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5408G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5408G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5408G fall under?
The 1N5408G is listed under Standard Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5408G when available in the Standard Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5408G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5408G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5408G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for 1N5408G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5408G often in real-time on the comparison pages.
What if I can't find stock of 1N5408G?
You can fill out our help required form which you can use to request a quote for 1N5408G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.