Status: | Active |
---|---|
Series: | 1N5406 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,399
in stock
|
Buy Now | |
element14
from US$0.17
|
6,333
in stock
|
Buy Now | |
Farnell
from US$0.16
|
6,333
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,063
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
685
in stock
|
Buy Now | |
Power and Signal Group
-
|
253,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Description | 1N5406 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 3 |
VRRM Max (V) | 600 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
Glass Passivated Junction Rectifier 400V 3A 2-Pin Axial Case 267-05 T/R | Avnet Asia |
1N5406 Series 3 A 600 V 10 uA Axial Standard Recovery Rectifier - CASE-267-05 | Future Electronics |
Diode 3A 600V Standard Recovery Axial | RS |
Rectifier, Single, 600V, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 600V, DO-201AD | element14 |
Diode: switching | Transfer Multisort Elektronik |
onsemi Rectifier Diode 600V 3A DO-201AD | Distrelec |
Where can I find additional details, specifications and documents for a 1N5406RLG?
Additional datasheets, footprints and schematics for 1N5406RLG are listed on our Part Details page. You can also find images and similar parts to 1N5406RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5406RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5406RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5406RLG fall under?
The 1N5406RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5406RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5406RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5406RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5406RLG have stock available?
Authorised distributors including Avnet Asia, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 1N5406RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5406RLG often in real-time on the comparison pages.
What if I can't find stock of 1N5406RLG?
You can fill out our help required form which you can use to request a quote for 1N5406RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.