Status: | Unknown |
---|---|
Series: | 1N5400, 1N5401, 1N5402, 1N5403, 1N5404, 1N5405, 1N5406, 1N5407, 1N5408 |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
78,400
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
71,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
35,000
in stock
|
Buy Now | |
element14
from US$0.16
|
23,900
in stock
|
Buy Now | |
Farnell
from US$0.15
|
23,900
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
13,881
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,065
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
1,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage drop |
Low leakage current |
High forward surge capability |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes application. |
These devices are not AEC-Q101 qualified. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1N5406 Series 600 V 3 A Through Hole General Purpose Plastic Rectifier- DO-201AD | Future Electronics |
3.0A 600V STD DO201AD | TTI Europe |
Rectifier, Standard, 3A, 600V, Do-201Ad, Full Reel | Newark Electronics |
Diode Rectifier 600V 3A 2-Pin DO-201AD T/R | Avnet America |
RECTIFIER, STANDARD, 3A, 600V, DO-201AD | element14 |
Diode, Rectifier, Standard, Vr 600V, If 3A, Pkg DO-201AD, Vf 1.2V, Cj 30pF, Tj +150degc | Vishay / Small Signal & Opto Products (SSP) 1N5406-E3\54 | RS Americas |
Diode 3A 600V Standard Recovery Axial | RS |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 3A 600V DO201 | Rutronik |
Where can I find additional details, specifications and documents for a 1N5406-E3/54?
Additional datasheets, footprints and schematics for 1N5406-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5406-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5406-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5406-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5406-E3/54 fall under?
The 1N5406-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5406-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5406-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5406-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5406-E3/54 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1N5406-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5406-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5406-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5406-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.