1N5405 Diodes by ON Semiconductor

STANDARD DIODE, 3A, 500V, DO-201AD, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
23,310
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.08
2,240
in stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 500V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.2V
Diode Case Style DO-201AD
RoHS Compliant Yes

Alternative Descriptions

Standard Diode, 3A, 500V, Do-201Ad, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5405?

Additional datasheets, footprints and schematics for 1N5405 are listed on our Part Details page. You can also find images and similar parts to 1N5405 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5405 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5405 fall under?

The 1N5405 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5405 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5405 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5405 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N5405 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Jameco Electronics and Newark Electronics have stock available or on a lead time for 1N5405.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5405 often in real-time on the comparison pages.

What if I can't find stock of 1N5405?

You can fill out our help required form which you can use to request a quote for 1N5405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay