Status: | Unknown |
---|---|
Series: | 1N5400, 1N5401, 1N5402, 1N5403, 1N5404, 1N5405, 1N5406, 1N5407, 1N5408 |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
8,410
in stock
|
Buy Now | |
element14
from US$0.15
|
5,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,264
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,264
in stock
|
Buy Now | |
Conrad
from US$0.33
|
1,522
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Low forward voltage drop |
Low leakage current |
High forward surge capability |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes application. |
These devices are not AEC-Q101 qualified. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1N5402-E3 | RS |
STANDARD DIODE, 3A, 200V, DO-201AD | element14 |
Standard Diode, 3A, 200V, Do-201Ad | Newark Electronics |
Enclosure type (semiconductors): DO 201AD | Conrad |
Diode Rectifier 200V 3A 2-Pin DO-201AD T/R | EBV Elektronik |
1N5402 Series 200 V 3 A Through Hole General Purpose Plastic Rectifier-DO-201AD | Future Electronics |
3.0A 200V STD DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5402-E3/54?
Additional datasheets, footprints and schematics for 1N5402-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5402-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5402-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5402-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5402-E3/54 fall under?
The 1N5402-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5402-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5402-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5402-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5402-E3/54 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Conrad have stock available or on a lead time for 1N5402-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5402-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5402-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5402-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.