Status: | Unknown |
---|---|
Series: | 1N5400, 1N5401, 1N5402, 1N5403, 1N5404, 1N5405, 1N5406, 1N5407, 1N5408 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,275
in stock
|
Buy Now | |
element14
from US$0.14
|
11,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,129
in stock
|
Buy Now | |
Farnell
from US$0.32
|
8,129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage drop |
Low leakage current |
High forward surge capability |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes application. |
These devices are not AEC-Q101 qualified. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
STANDARD DIODE, 3A, 50V, DO-201AD | element14 |
Diode Rectifier 50V 3A DO-201AD | RS |
Standard Diode, 3A, 50V, Do-201Ad | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
1N5400 Series 50 V 3 A Through Hole General Purpose Plastic Rectifier-DO-201AD | Future Electronics |
Diode Rectifier 50V 3A 2-Pin DO-201AD T/R | Avnet America |
DIODE GEN PURP 50V 3A DO201AD | General Semiconductor / Vishay 1N5400-E3/54 | RS Americas |
3.0A 50V STD DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5400-E3/54?
Additional datasheets, footprints and schematics for 1N5400-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5400-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5400-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5400-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5400-E3/54 fall under?
The 1N5400-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5400-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5400-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5400-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5400-E3/54 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1N5400-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5400-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5400-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5400-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.