Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
18,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0298
|
71,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,181
in stock
|
Buy Now | |
element14
from US$0.0404
|
24,181
in stock
|
Buy Now | |
Farnell
from US$0.07
|
24,181
in stock
|
Buy Now | |
RS Americas
from US$0.0270
|
16,395
in stock
|
Buy Now | |
Avnet America
from US$0.0313
|
5,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0305
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
1N5398 Series 1000 V 1.5A Through Hole General Purpose Plastic Rectifier-DO204AL | Future Electronics |
Standard Diode, 1.5A, 1Kv, Do-204Al | Newark Electronics |
STANDARD DIODE, 1.5A, 1KV, DO-204AL | element14 |
Diode Standard Rectifier 1KV 1.5A | RS |
Switching Diode 1000V 1.5A 2000ns 2-Pin DO-204AL | General Semiconductor / Vishay 1N5399-E3/54 | RS Americas |
Diode Rectifier 1KV 1.5A 2-Pin DO-41 T/R | Avnet America |
1.5A 1KV STD DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5399-E3/54?
Additional datasheets, footprints and schematics for 1N5399-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5399-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5399-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5399-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5399-E3/54 fall under?
The 1N5399-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 1N5399-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5399-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5399-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5399-E3/54 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1N5399-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5399-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5399-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5399-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.