1N5395-E3/54. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0313

Distributor Stock
Logo for Newark
Newark
from US$0.07
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0313
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0348
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.4V
Reverse Recovery Time trr Max 2µs
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Single, 1.5A, 400V, Do-204Al | Newark Electronics
Diode Rectifier 400V 1.5A 2-Pin DO-41 T/R | Avnet America
1.5A 400V STD DO204AL | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5395-E3/54.?

Additional datasheets, footprints and schematics for 1N5395-E3/54. are listed on our Part Details page. You can also find images and similar parts to 1N5395-E3/54. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5395-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5395-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5395-E3/54. fall under?

The 1N5395-E3/54. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5395-E3/54. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5395-E3/54. you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5395-E3/54. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N5395-E3/54. have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for 1N5395-E3/54..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5395-E3/54. often in real-time on the comparison pages.

What if I can't find stock of 1N5395-E3/54.?

You can fill out our help required form which you can use to request a quote for 1N5395-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay