Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3
in stock
|
Buy Now | |
element14
from US$0.0492
|
3
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0328
|
-
|
Buy Now | |
Avnet America
from US$0.0313
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0285
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | 2µs |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Standard Diode, 1.5A, 100V Do-204Al | Newark Electronics |
Diode Rectifier 100V 1.5A 2-Pin DO-41 T/R | EBV Elektronik |
Diode Rectifier 100V 1.5A DO-204AL | RS |
1N5392 Series 100 V 1.5A Through Hole General Purpose Plastic Rectifier-DO-204AL | Future Electronics |
1N5392-E3/54, Diode, 100V 1.5A, 2us, 2-Pin DO-204AL | Siliconix / Vishay 1N5392-E3/54 | RS Americas |
1.5A 100V STD DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5392-E3/54?
Additional datasheets, footprints and schematics for 1N5392-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5392-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5392-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5392-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5392-E3/54 fall under?
The 1N5392-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5392-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5392-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5392-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5392-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for 1N5392-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5392-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5392-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5392-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.