Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
22,425
in stock
|
Buy Now | |
element14
from US$0.20
|
65,143
in stock
|
Buy Now | |
Farnell
from US$0.21
|
65,143
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
21,030
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
RoHS Compliant | Yes |
DIODE, STANDARD, 2 A, SOD-57 | element14 |
AVALANCHE DIODE SOD57 STD-e2 | RS |
Avalanche Diode, 2A, 800V, Sod-57 | Newark Electronics |
SI-DIODE 2A 800V SOD57 | Rutronik |
1N5062 Series 800 V 2 A Standard Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
2.0 A 800V SOD57 | TTI Europe |
Glass Passivated Junction Rectifier 800V 2A 2-Pin SOD-57 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N5062-TR?
Additional datasheets, footprints and schematics for 1N5062-TR are listed on our Part Details page. You can also find images and similar parts to 1N5062-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5062-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5062-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5062-TR fall under?
The 1N5062-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5062-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5062-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5062-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5062-TR have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rutronik have stock available or on a lead time for 1N5062-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5062-TR often in real-time on the comparison pages.
What if I can't find stock of 1N5062-TR?
You can fill out our help required form which you can use to request a quote for 1N5062-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.