Status: | Active |
---|---|
Series: | 1N4448 |
RoHS: | Compliant |
Prices starting from US$0.0079
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
54,600
in stock
|
Buy Now | |
Farnell
from US$0.0171
|
322,591
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
321,821
in stock
|
Buy Now | |
element14
from US$0.0221
|
321,821
in stock
|
Buy Now | |
Future Electronics
from US$0.0080
|
100,000
in stock
|
Buy Now | |
Avnet America
from US$0.0079
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0144
|
35,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
9,240
in stock
|
Buy Now | |
Avnet Silica
-
|
70,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.0083
|
-
|
Buy Now | |
TTI Europe
from US$0.0161
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N4448 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
SMALL SIGNAL DIODE 100V 200mA DO-35 | Farnell |
Small Signal Diode 100V 200Ma Do-35 | Newark Electronics |
IN4148 Series 500 mW 100 V 200 mA Axial Small Signal Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 100V 200mA 2-Pin DO-35 T/R | Avnet America |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 8ns |
Forward Surge Current Ifsm Max | 2A |
RoHS Compliant | Yes |
Switching Diode, 100V, 500mA, 4ns | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 150mA 2-Pin DO-35 T/R | EBV Elektronik |
.3 A 100V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4448TR?
Additional datasheets, footprints and schematics for 1N4448TR are listed on our Part Details page. You can also find images and similar parts to 1N4448TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448TR fall under?
The 1N4448TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4448TR have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and RS have stock available or on a lead time for 1N4448TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448TR often in real-time on the comparison pages.
What if I can't find stock of 1N4448TR?
You can fill out our help required form which you can use to request a quote for 1N4448TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.