Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Diode Case Style | DO-204AL |
RoHS Compliant | Yes |
Standard Diode, 1A, 400V, Do-204Al | Newark Electronics |
Glass Passivated Junction Rectifier 400V 1A 2-Pin DO-204AL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4246GP-E3/54?
Additional datasheets, footprints and schematics for 1N4246GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N4246GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4246GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4246GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4246GP-E3/54 fall under?
The 1N4246GP-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4246GP-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4246GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4246GP-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4246GP-E3/54 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1N4246GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4246GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N4246GP-E3/54?
You can fill out our help required form which you can use to request a quote for 1N4246GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.