Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0086
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0086
|
23,103,000
in stock
|
Buy Now | |
RS
from US$0.0387
|
2,265,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
1,960,283
in stock
|
Buy Now | |
element14
from US$0.0250
|
1,632,817
in stock
|
Buy Now | |
Farnell
from US$0.0230
|
1,565,144
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
1,548,000
in stock
|
Buy Now | |
Rutronik
from US$0.0154
|
492,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0107
|
165,000
in stock
|
Buy Now | |
Micros
from US$0.0125
|
45,330
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
44,081
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
1,925
in stock
|
Buy Now | |
Avnet Silica
-
|
735,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1N4148 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | 1N4148 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
1N4148W Series 2 A 100 V 400 mW Surface Mount Fast Switching Diode - SOD-123 | Future Electronics |
Diode Switching 300mA 100V 400mW SOD123 | RS |
Small Signal Diode, Single, 100 V, 300 Ma, 1.25 V, 4 Ns, 2 A Rohs Compliant: Yes |Diodes Inc. 1N4148W-7-F | Newark Electronics |
DIODE, SWITCH, 300MA, 100V,SOD123 | element14 |
Diode Small Signal Switching 100V 300mA 2-Pin SOD-123 T/R | Avnet America |
SI-DIODE 0,15A 100V SOD123 | Rutronik |
0,3A | Micros |
Diode Switching 150mA 100V 400mW SOD123 | Diodes Inc 1N4148W-7-F | RS Americas |
Diode: switching | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4148W-7-F?
Additional datasheets, footprints and schematics for 1N4148W-7-F are listed on our Part Details page. You can also find images and similar parts to 1N4148W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148W-7-F fall under?
The 1N4148W-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148W-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148W-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N4148W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148W-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N4148W-7-F?
You can fill out our help required form which you can use to request a quote for 1N4148W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.