Status: | Unknown |
---|---|
Series: | 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
RoHS: | Unknown |
Low forward voltage drop |
Low leakage current |
High forward surge capability |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes application. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Rectifier 800V 1A 2-Pin DO-41 Ammo | EBV Elektronik |
Diode, Standard, 1A, 800V, Do-204Al-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4006-E3/73?
Additional datasheets, footprints and schematics for 1N4006-E3/73 are listed on our Part Details page. You can also find images and similar parts to 1N4006-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4006-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4006-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4006-E3/73 fall under?
The 1N4006-E3/73 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4006-E3/73 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4006-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4006-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4006-E3/73 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 1N4006-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4006-E3/73 often in real-time on the comparison pages.
What if I can't find stock of 1N4006-E3/73?
You can fill out our help required form which you can use to request a quote for 1N4006-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.