Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0154 |
20,000
|
Buy Now | |
Rapid Electronics | US$0.0177 |
67,500
|
Buy Now | |
Distrelec | US$0.0217 |
52,377
|
Buy Now | |
Newark Electronics | US$0.0100 |
20,000
|
Buy Now | |
element14 | US$0.0179 |
20,000
|
Buy Now | |
Schukat Electronic | US$0.0128 |
18,800
|
Buy Now | |
Micros | US$0.0190 |
9,965
|
Buy Now | |
Conrad | US$0.0435 |
6,308
|
Buy Now | |
RS Americas | US$0.10 |
5,118
|
Buy Now | |
Rutronik | US$0.0128 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0384 |
2,307
|
Buy Now | |
Electro Enterprises | US$0.0430 |
506
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1N4001 |
RoHS: | Compliant |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds, 1/16 from case |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Available in Fan-Fold Packaging, 3000 per box, by adding a "FF" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | 1N4001 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4001 Series |
Automotive Qualification Standard | - |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | 1N4001 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4001 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Disspation Pd @ Tc = 25C Max | 2.5W |
Status: | Unknown |
---|---|
Series: | 1N4000 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4000 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Standard Recovery, 1A, 50V, Do-204Al-2, Full Reel | Newark Electronics |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4001?
Additional datasheets, footprints and schematics for 1N4001 are listed on our Part Details page. You can also find images and similar parts to 1N4001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N4001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1N4001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4001 often in real-time on the comparison pages.
What if I can't find stock of 1N4001?
You can fill out our help required form which you can use to request a quote for 1N4001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.