Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 3.6kA |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.47V |
Power Dissipation Pd | 14.7kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
RoHS Compliant | No |
Igbt, Module, Triple N Channel, 1.7Kv, 3.6Ka | Newark Electronics |
Where can I find additional details, specifications and documents for a 1MBI2400U4D-170?
Additional datasheets, footprints and schematics for 1MBI2400U4D-170 are listed on our Part Details page. You can also find images and similar parts to 1MBI2400U4D-170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MBI2400U4D-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MBI2400U4D-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MBI2400U4D-170 fall under?
The 1MBI2400U4D-170 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to 1MBI2400U4D-170 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MBI2400U4D-170 you can contact the distributor directly for product support, shipping queries etc.
Is the 1MBI2400U4D-170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MBI2400U4D-170 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1MBI2400U4D-170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MBI2400U4D-170 often in real-time on the comparison pages.
What if I can't find stock of 1MBI2400U4D-170?
You can fill out our help required form which you can use to request a quote for 1MBI2400U4D-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.