Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$291.99
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | - |
Operating Force Max | 0.11N-m |
Product Range | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
Limit Switches 1NC 1NO SPDT SNAP ACTION | Sager |
Switch, Limit | Carlton-Bates |
Limit Switch | Newark Electronics |
Snap Action Limit Switch, Rotary Lever, Die Cast Zinc, NO/NC, 120V, 240V, 480 V | Honeywell 1LS56-L | RS Americas |
Where can I find additional details, specifications and documents for a 1LS56-L?
Additional datasheets, footprints and schematics for 1LS56-L are listed on our Part Details page. You can also find images and similar parts to 1LS56-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS56-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS56-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS56-L fall under?
The 1LS56-L is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS56-L when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS56-L you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS56-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1LS56-L have stock available?
Authorised distributors including Sager, Carlton-Bates, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1LS56-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS56-L often in real-time on the comparison pages.
What if I can't find stock of 1LS56-L?
You can fill out our help required form which you can use to request a quote for 1LS56-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.