Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.78
Limit Switch Actuator | Side Rotary |
---|---|
Operating Force Max | 0.11N-m |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | - |
Contact Current AC Max | 10A |
Contact Current DC Max | - |
Over Travel | 30 |
Limit Switches 1NC 1NO SPDT Side Rotary | Sager |
Switch, Limit, COMPACT, Rotary ACTUATED, | RS |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
Limit Switch COMPACT Rotary ACTUATED ADJUSTABLE LENGTH Roller, LS Series | Honeywell 1LS56 | RS Americas |
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1LS56?
Additional datasheets, footprints and schematics for 1LS56 are listed on our Part Details page. You can also find images and similar parts to 1LS56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS56 fall under?
The 1LS56 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS56 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS56 you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1LS56 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1LS56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS56 often in real-time on the comparison pages.
What if I can't find stock of 1LS56?
You can fill out our help required form which you can use to request a quote for 1LS56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.