Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Adjustable Rod Lever |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1in-lb |
RoHS Compliant | Yes |
Compact Limit Switch, Actuator-Low Force Rod Rotary, 2 Circuit Double Break | Honeywell 1LS53 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switch Adjustable Rod Spdt-1No/1Nc | Newark Electronics |
Honeywell Snap Acting/Limit Switch, DPDT, Momentar | Distrelec |
Limit Switches 1NC 1NO SPDT Side Rotary | Sager |
Where can I find additional details, specifications and documents for a 1LS53?
Additional datasheets, footprints and schematics for 1LS53 are listed on our Part Details page. You can also find images and similar parts to 1LS53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS53 fall under?
The 1LS53 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS53 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS53 you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS53 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1LS53 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Distrelec and Sager have stock available or on a lead time for 1LS53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS53 often in real-time on the comparison pages.
What if I can't find stock of 1LS53?
You can fill out our help required form which you can use to request a quote for 1LS53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.