Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 4.5in-lb |
RoHS Compliant | Yes |
Limit Switch, Lever Not Included, , SPDT, 1NC 1NO, Snap Action | Honeywell 1LS29-L | RS Americas |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
Switch, Limit | Carlton-Bates |
Limit Switches 1NC/1NO 0.5-14 NPT SPDT | Sager |
Where can I find additional details, specifications and documents for a 1LS29-L?
Additional datasheets, footprints and schematics for 1LS29-L are listed on our Part Details page. You can also find images and similar parts to 1LS29-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS29-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS29-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS29-L fall under?
The 1LS29-L is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS29-L when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS29-L you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS29-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1LS29-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 1LS29-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS29-L often in real-time on the comparison pages.
What if I can't find stock of 1LS29-L?
You can fill out our help required form which you can use to request a quote for 1LS29-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.