Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$200.39
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 0.51N-m |
Product Range | - |
Limit Switches 0.5-14NPT No Lever 1NC/1NO SPDT | Sager |
Limit Switch Actuator-Rotary W/O lever 2 circuit Double break, LS Series | Honeywell 1LS2 | RS Americas |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1LS2?
Additional datasheets, footprints and schematics for 1LS2 are listed on our Part Details page. You can also find images and similar parts to 1LS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS2 fall under?
The 1LS2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS2 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1LS2 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1LS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS2 often in real-time on the comparison pages.
What if I can't find stock of 1LS2?
You can fill out our help required form which you can use to request a quote for 1LS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.