1LN1-1-RH Switches by Honeywell

SWITCH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$214.50

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$214.50
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Limit Switch Actuator Top Plunger
Contact Current AC Max 10A
Operating Force Max 26.7N
RoHS Compliant Yes

Alternative Descriptions

Switch | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1LN1-1-RH?

Additional datasheets, footprints and schematics for 1LN1-1-RH are listed on our Part Details page. You can also find images and similar parts to 1LN1-1-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1LN1-1-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LN1-1-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1LN1-1-RH fall under?

The 1LN1-1-RH is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 1LN1-1-RH when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1LN1-1-RH you can contact the distributor directly for product support, shipping queries etc.

Is the 1LN1-1-RH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1LN1-1-RH have stock available?

Authorised distributors including element14, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1LN1-1-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1LN1-1-RH often in real-time on the comparison pages.

What if I can't find stock of 1LN1-1-RH?

You can fill out our help required form which you can use to request a quote for 1LN1-1-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay