Status: | Unknown |
---|---|
Series: | 1F4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Product Range | 1F4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.6mm |
External Length / Height | 3.5mm |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Height | 3.5mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 30ns |
DIODE, FAST, 1A, 400V | element14 |
Fast Switch Diode, 1A, 400V, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 1F4?
Additional datasheets, footprints and schematics for 1F4 are listed on our Part Details page. You can also find images and similar parts to 1F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1F4 fall under?
The 1F4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1F4 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1F4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1F4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1F4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1F4 often in real-time on the comparison pages.
What if I can't find stock of 1F4?
You can fill out our help required form which you can use to request a quote for 1F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.